TE Connectivity Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of... | |
| Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of... | |
| Body Features Circular Connector Insulation Material Type : Polyamide GF Primary Product Color : Black Configuration Features Contacts Preloaded : No Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 5.08 MM | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Mechanical Attachment Product Plating Finish : Passivated Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Carton... | |
| Body Features Primary Product Color : Black Shield Material : Brass Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Circular Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM [50 MICIN ] Configuration Features Connector Contact Load Condition :... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 4 Contact Features Contact Current... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Row-to-Row Spacing : 5.08 MM | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 5.08 MM | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Pin Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Power Positions : 4 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250... | |
| Configuration Features Contacts Preloaded : No Number of Positions : 7 Housing Features Housing Color : Natural Housing Material : Polyamide GF Industry Standards UL Flammability Rating : UL 94V-2 Other Rectangular Connector Comment : This... |
| << Prev | Next >> |