TE Connectivity Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Body Features Case Material : Brass Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 1 Port Fitting : 22mm Compression Usage Conditions Operating Temperature Range : -30 - 100 DEGC 
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : .6 Port Fitting : 3/8" BSP Usage Conditions Operating Temperature Range : -30 -...
Body Features Case Material : Polyphenylene Oxide Electrical Characteristics Switching Current (Max) (AMP) : 1 Other Flow Switch on Rate : 3 Port Fitting : 15mm Copper Pipe Usage Conditions Operating Temperature Range : -30...