CMC RECEPTACLE ASSY,SIZE 22
CMC RECEPTACLE ASSYSIZE 22
3 Pos Female Circular Connector, Size 22, Crimp, Metal, Black Product overview: 208495-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-208495-1 can be used for catalog matching and distributor lookup.
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
CMC RECEPTACLE ASSY,SIZE 22 ROHS COMPLIANT: YES
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
The Type XII power contacts and tools are listed for Series 3 on Page .
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208495-1 | 208495-1 | 329-208495-1 | A16070-ND | 98F5287 | 25T1592 | 70083040 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Electronic Connector | Circular Connector Housings | Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amp - Te Connectivity | Cmc Receptacle Assy,size 22 Rohs Compliant Amp - Te Connectivity | METAL-SHELL CPC;STANDARD SEX SQUARE FLANGE RECEPT.(FOR PIN CONTACTS);3 CONTACTS | |
| Gender | Female / Jack | Female / Jack | |||||
| Termination | Crimp | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |