TE Connectivity Connector Backshells 207055-1

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 207055-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
207055-1
Connector Backshells 207055-1
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled Nylon Dimensions Cable Entry Diameter : 30.48 MM  [1.2 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell Extenders

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled Nylon

Dimensions


  • Cable Entry Diameter : 30.48 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell Extenders
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
363-207055-1
Electronic Connector 363-207055-1
EXTENDER BACK SHELL Product overview: 207055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-207055-1 can be used for catalog matching and distributor lookup.

EXTENDER BACK SHELL Product overview: 207055-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-207055-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Accessories - A16062-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16062-ND
Circular Connector Accessories A16062-ND
Connector Back Shell Extender 23 Black

Connector Back Shell Extender 23 Black

Buy Now Datasheet
Circular Connector Accessories - 17-207055-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
17-207055-1-ND
Circular Connector Accessories 17-207055-1-ND
CONN BACK SHELL EXTENDER 23 BLK

CONN BACK SHELL EXTENDER 23 BLK

Buy Now Datasheet
Connectors Circular, Industrial - Metal, Backshells - 207055-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Backshells
207055-1
Connectors Circular, Industrial - Metal, Backshells 207055-1
EXTENDER BACK SHELL

EXTENDER BACK SHELL

Buy Now
CONN BACK SHELL EXTENDER 23 BLK - 792-207055-1 - Utmel Electronic Limited
Hong Kong, China
CONN BACK SHELL EXTENDER 23 BLK
792-207055-1
CONN BACK SHELL EXTENDER 23 BLK 792-207055-1
CONN BACK SHELL EXTENDER 23 BLK

CONN BACK SHELL EXTENDER 23 BLK

Supplier's Site
Circular Shell, Size 23, Thermoplastic; Connector Shell Size Amp - Te Connectivity - 87F4100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Size 23, Thermoplastic; Connector Shell Size Amp - Te Connectivity
87F4100
Circular Shell, Size 23, Thermoplastic; Connector Shell Size Amp - Te Connectivity 87F4100
CIRCULAR SHELL, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:30.48mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR SHELL, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:30.48mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:CPC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207055-1 207055-1 363-207055-1 A16062-ND 207055-1 792-207055-1 87F4100
Product Name Connector Backshells Electronic Connector Circular Connector Accessories Connectors Circular, Industrial - Metal, Backshells CONN BACK SHELL EXTENDER 23 BLK Circular Shell, Size 23, Thermoplastic; Connector Shell Size Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 100503SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details