Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334594-1-968968-1
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm
Note: Contacts Not Included
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: 1
Housing Color: Black
Standard Package: 500
Mounting: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 1-968968-1-ND,-1-968
Base Product Number: 968968
RoHS Status: ROHS3 Compliant
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Connectors
Automotive Connectors 2 5MM BU-GEH ASSY4P Product overview: 1-968968-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-968968-1 can be used for catalog matching and distributor lookup.
Circular Connector, 2.5mm System Series, Receptacle, 4, Socket, Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1839081 | 1334594-1-968968-1 | A122574-ND | 1-968968-1 | 2026-1-968968-1 | 53Y3479 |
| Product Name | Automotive Connectors | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Automotive Electronic Connector | Circular Connector, 2.5Mm System Series, Receptacle, 4, Socket, Cable Mount Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Automotive Connector | Circular / Cylindrical Connectors |