TE Connectivity Connectors Circular, Industrial - Plastic 206137-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 206137-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206137-1
Connectors Circular, Industrial - Plastic 206137-1
23-7 RECEPT STD SEX

23-7 RECEPT STD SEX

Buy Now
Industrial Circular Connectors - 2211151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211151
Industrial Circular Connectors 2211151
TE Connectivity 206137-1

TE Connectivity 206137-1

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-206137-1
600V Electronic Connector 436-206137-1
7 Pos Receptacle, Crimp Pin, 600V, UL94 V-0, Black Product overview: 206137-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-1 can be used for catalog matching and distributor lookup.

7 Pos Receptacle, Crimp Pin, 600V, UL94 V-0, Black Product overview: 206137-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206137-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1682-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1682-ND
Circular Connector Housings A1682-ND
7 (Power) Position Circular Connector Receptacle Housing Panel Mount

7 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity - 46F1148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
46F1148
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 46F1148
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
23-7 Recept Std Sex Amp - Te Connectivity - 76AC4028 - Newark, An Avnet Company
Chicago, IL, United States
23-7 Recept Std Sex Amp - Te Connectivity
76AC4028
23-7 Recept Std Sex Amp - Te Connectivity 76AC4028
23-7 RECEPT STD SEX

23-7 RECEPT STD SEX

Supplier's Site
Receptacle, Pin Contact, 7Way; Product Range Amp - Te Connectivity - 98K6418 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Pin Contact, 7Way; Product Range Amp - Te Connectivity
98K6418
Receptacle, Pin Contact, 7Way; Product Range Amp - Te Connectivity 98K6418
RECEPTACLE, PIN CONTACT, 7WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; RoHS Compliant: Yes

RECEPTACLE, PIN CONTACT, 7WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; RoHS Compliant: Yes

Supplier's Site
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. - 70082971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
70082971
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. 70082971
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206137-1 206137-1 2211151 436-206137-1 A1682-ND 46F1148 76AC4028 70082971
Product Name Connectors Circular, Industrial - Plastic Industrial Circular Connectors 600V Electronic Connector Circular Connector Housings Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 23-7 Recept Std Sex Amp - Te Connectivity Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1377-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details