TE Connectivity Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity 206708-1.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6464 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6464
Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6464
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6464
Product Name Circular Connector, Plug, Size 13, 9 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers