TE Connectivity Circular Connector Housings 207846-1

Description
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122393-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122393-ND
Circular Connector Housings A122393-ND
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connector, Receptacle, 2 Position, Free Hanging; Product Range Amp - Te Connectivity - 52F5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Free Hanging; Product Range Amp - Te Connectivity
52F5230
Circular Connector, Receptacle, 2 Position, Free Hanging; Product Range Amp - Te Connectivity 52F5230
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, FREE HANGING; Product Range:Econoseal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, FREE HANGING; Product Range:Econoseal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A122393-ND 52F5230
Product Name Circular Connector Housings Circular Connector, Receptacle, 2 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1214 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers