Win Source Part Number: 1363810-207008-5
Category: Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Fake Threat In the Open Market: 41 pct.
Type: Backshell, Cable Clamp
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC
Package: Bulk
Product Status: Active
Features: Clamp Screws
Base Product Number: 207008
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 13
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
For Use With/Related Products: CPC Connectors
Material: Thermoplastic
Cable Exit: 180°
Thread Size: 3/4-20 UNEF
Diameter - Outside: 1.131" (28.73mm)
Cable Opening: 0.703" (17.86mm)
CABLE CLAMP, SIZE 13 Product overview: 207008-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-207008-5 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363810-207008-5 | 363-207008-5 | A33751-ND |
| Product Name | Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps | Electronic Connector | Backshells and Cable Clamps |
| Connector Type | Circular / Cylindrical Connectors |