TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 206036-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Swedesboro, NJ, United States
RECEPT,SZ 17-16 CPC

RECEPT,SZ 17-16 CPC

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206036-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206036-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206036-1
RECEPTSZ 17-16 CPC

RECEPTSZ 17-16 CPC

Buy Now
Circular Connectors - Circular Connectors - Housings - 206036-1 - 905872-206036-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206036-1
905872-206036-1
Circular Connectors - Circular Connectors - Housings - 206036-1 905872-206036-1
Manufacturer: TE Connectivity Win Source Part Number: 905872-206036-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 16 Position Circular Connector Receptacle Housing Panel Mount Package: Bulk Mounting: Panel Mount Family Name: 206036 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -206036-1-SI, A1305, -DUL-RECPT-SZ-17-16- CPC-CSI, -1167-DUL-RECPT-SZ-1 7-16-CPC, -206036-1-CSI, 2266-206036-1, 2060361, -206036-1-CSI-ND, -DUL-RECPT-SZ-17-16- CPC-SI, -DUL-RECPT-SZ-17-16- CPC-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905872-206036-1
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 16 Position Circular Connector Receptacle Housing Panel Mount
Package: Bulk
Mounting: Panel Mount
Family Name: 206036
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -206036-1-SI, A1305, -DUL-RECPT-SZ-17-16-CPC-CSI, -1167-DUL-RECPT-SZ-17-16-CPC, -206036-1-CSI, 2266-206036-1, 2060361, -206036-1-CSI-ND, -DUL-RECPT-SZ-17-16-CPC-SI, -DUL-RECPT-SZ-17-16-CPC-SI-ND

Buy Now Datasheet
Circular Connector Housings - A1305-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1305-ND
Circular Connector Housings A1305-ND
16 Position Circular Connector Receptacle Housing Panel Mount

16 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-206036-1
600V Electronic Connector 436-206036-1
16 Pos Circular Receptacle, Crimp, IP65, 600V, UL94 V-0 Product overview: 206036-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-1 can be used for catalog matching and distributor lookup.

16 Pos Circular Receptacle, Crimp, IP65, 600V, UL94 V-0 Product overview: 206036-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 372298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372298
Industrial Circular Connectors 372298
TE Connectivity 206036-1

TE Connectivity 206036-1

Supplier's Site
Circular Connector Housings - 206036-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206036-1
Circular Connector Housings 206036-1
CONN RCPT HSNG MALE 16POS PNL MT

CONN RCPT HSNG MALE 16POS PNL MT

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206036-1
Connectors >> Connector Shells 206036-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity - 44F8391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity
44F8391
Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity 44F8391
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 16 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Flange Mount, 17-16 Rohs Compliant Amp - Te Connectivity - 98K6404 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Flange Mount, 17-16 Rohs Compliant Amp - Te Connectivity
98K6404
Circular Connector Housing, Cpc Series 1, Receptacle, 16, Pin, Flange Mount, 17-16 Rohs Compliant Amp - Te Connectivity 98K6404
Circular Connector Housing, CPC Series 1, Receptacle, 16, Pin, Flange Mount, 17-16 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 16, Pin, Flange Mount, 17-16 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 - 20 UNEF-2A - 70082994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 - 20 UNEF-2A
70082994
Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 - 20 UNEF-2A 70082994
CPC Connectors, Thermoplastic Housing Material, All Plastic Shell Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Square flange panel attachment method. RoHS compliant, ELV compliant.

CPC Connectors, Thermoplastic Housing Material, All Plastic Shell Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Square flange panel attachment method. RoHS compliant, ELV compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206036-1 206036-1 206036-1 905872-206036-1 A1305-ND 436-206036-1 372298 206036-1 206036-1 44F8391 70082994
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connectors - Circular Connectors - Housings - 206036-1 Circular Connector Housings 600V Electronic Connector Industrial Circular Connectors Circular Connector Housings Connectors >> Connector Shells Circular Connector, Receptacle, Size 17, 16 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 - 20 UNEF-2A
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details