TE Connectivity Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Product Weight : 180 G [6.4 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type :... | |
| Body Features Product Weight : 180 G [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Copper Contact Current Class (AMP) : 100 - 134 Relay Terminal Type : None... | |
| Body Features Product Weight : 180 G [6.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Cu Contact Current Class (AMP) : 100 - 134 Terminal Type : None Dimensions... | |
| Body Features Product Weight : 295 G [10.4 OZ ] Contact Features Contact Arrangement : 1 form X (NO, DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 101 - 200 Relay Terminal Type :... | |
| Body Features Product Weight : 430 G [15.2 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 250 - 499 Relay Terminal Type :... | |
| Body Features Product Weight : 6.7 G [.236 OZ ] Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 135 Relay Terminal Type : Panel Mount Relay Electrical Characteristics Coil Resistance (OHM) :... |