TE Connectivity Datasheets for Photoelectric Sensors

Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more

Product Name Notes
Body Features Lead Length : 193.04 MM  [7.6 INCH ] Primary Product Color : Black Configuration Features Number of Positions : 3 Dimensions MOV Diameter (MM) : 20 Product Length : 58.5 MM  [2.3 INCH ] Product Width : 33 MM  [1.29 INCH ] Wire...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.00006 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Distance Measurement Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type :...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.00006 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, Distance Measurement, LIDAR, High Speed Optical Communication, Photometry, Medical Equipment Product...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, High Speed Optical Communication, Distance Measurement, Photometry, Medical Equipment, Laser Scanner...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, Medical Equipment, Photometry, High Speed Optical Communication, Distance Measurement, LIDAR Product...
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Medical Equipment, High Speed Optical Communication, Laser Scanner, Photometry, Distance Measurement, Laser Range Finder...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Active Area Width : .5 MM  [.019 INCH ] Total Active Area : 1 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : High Speed Optical Communication, Laser Range Finder, LIDAR, Distance Measurement, Photometry, Medical Equipment Product...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Scanner, Distance Measurement, Laser Range Finder, High Speed Optical Communication, Medical Equipment, Photometry...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : LIDAR, Laser Range Finder, High Speed Optical Communication, Photometry Product Type Features Optical Detector...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : LIDAR, Photometry, Distance Measurement, High Speed Optical Communication, Medical Equipment, Laser Range Finder Product...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Photometry, Distance Measurement, High Speed Optical Communication, Medical Equipment, LIDAR, Laser Range Finder Product...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.0003 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Photometry, Laser Scanner, Laser Range Finder, Distance Measurement, High Speed Optical Communication, Medical Equipment...
Dimensions Active Area Diameter : .5 MM  [.019 INCH ] Total Active Area : .2 MMSQ  [.00031 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Distance Measurement Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type :...
Dimensions Active Area Diameter : .95 MM  [.037 INCH ] Total Active Area : .71 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Analytical Instruments Product Type Features Optical Detector Type : In GaAs Photodiode Optical Sensor Product...
Dimensions Active Area Diameter : 1.13 MM  [.04 INCH ] Total Active Area : 1 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer Product Type Features...
Dimensions Active Area Diameter : 10 MM  [.393 INCH ] Active Area Width : 10 MM  [.393 INCH ] Total Active Area : 100 MMSQ  [.155 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Pulsed Light Detection Product Type Features Optical Detector Type :...
Dimensions Active Area Diameter : 7.98 MM  [.31 INCH ] Total Active Area : 50 MMSQ  [.077 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Ellipsometer, Laser Beam Position Sensor, Autocollimators, Optical Tweezers, Pulsed Light Detection Product Type Features...
Dimensions Active Area Width : .5 MM  [.2 INCH ] Total Active Area : .25 MMSQ  [.00039 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication Product Type...
Dimensions Active Area Width : 3.5 MM  [.14 INCH ] Total Active Area : 13 MMSQ  [.02 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Photometry, Fluorescence Detection, Analytical Instruments, Medical Equipment, Spectroscopy Product Type Features Optical Detector Type :...
Dimensions Active Area Width : 3.71 MM  [.146 INCH ] Total Active Area : 11.9 MMSQ  [.018 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Pulsed Light Detection Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product...
Dimensions Dimensions MM : 4.4 x 5.1 x 1.9 Other Accuracy : Sensor Dependent Range : 660 nm / 880-940 nm Packaging Features Photo Optic Sensor Package : Lead Frame Product Type Features Photo...
Dimensions Product Height : 4.4 MM  [.173 INCH ] Product Length (MM) : 5.1 Product Width : 1.8 MM  [.07 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Detector Sensor Package : Lead Frame Usage Conditions Operating...
Dimensions Product Height : 4.4 MM  [.173 INCH ] Product Length (MM) : 5.1 Product Width : 1.9 MM  [.074 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : Lead Frame Signal Characteristics Operating...
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Detector Sensor Package : SMT Usage Conditions Operating Temperature...
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength...