TE Connectivity Datasheets for Power Meters

Power meters are used for high-accuracy measurements of power over a wide-frequency bandwidth, and from both AC and DC circuits.
Power Meters: Learn more

Product Name Notes
Body Features Product Weight (KG) : .133 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .189 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .28 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .28 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .2 Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight (KG) : .2 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .2 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .2 Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 73 MM  [2.87 INCH ] Product Height : 112 MM  [4.41 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .45 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .45 Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight (KG) : .45 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM  [1.89 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM  [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 48 MM  [1.89 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 116 MM  [4.566 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire Dimensions Product Depth : 116 MM  [4.566 INCH ] Product Height : 70 MM  [2.755 INCH ]...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 116 MM  [4.566 INCH ] Product Height :...
Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire Dimensions Product Depth : 116 MM  [4.566 INCH ] Product Height :...
Body Features Product Weight (KG) : .5 Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight (KG) : .6 Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight (KG) : .6 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ]...
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 112 MM  [4.409 INCH ]...
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ]...
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width :...
Body Features Product Weight (KG) : 1 Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 150 MM  [5.905 INCH ]...
Body Features Product Weight (LB) : .352 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ]...
Body Features Product Weight (LB) : .352 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ] Product Width : 68.58 MM  [2.7 INCH ] Electrical...
Body Features Product Weight (LB) : .44 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ]...
Body Features Product Weight (LB) : .44 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products :...
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 76.2 MM  [3 INCH ] Product Depth : 50 MM  [1.969 INCH ] Product Height : 74 MM  [2.913 INCH ]...
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5...
Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ]...
Body Features Product Weight (LB) : .551 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 57.96 MM  [2.28 INCH ] Product Height : 73.91 MM  [2.9 INCH ] Product Width : 95.25 MM  [3.75 INCH ] Electrical...
Body Features Product Weight (LB) : .661 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7...
Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7...
Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 50.8 MM  [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ]...
Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5...
Body Features Product Weight (LB) : 0 Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5...
Body Features Product Weight (LB) : 1.43 Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .065 KG  [.143 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 17.6 MM  [.69 INCH ] Product Width : 90 MM  [3.54 INCH ]...
Body Features Product Weight : .065 KG  [.143 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 17.6 MM  [.69 INCH ] Product Width :...
Body Features Product Weight : .065 KG  [.143 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 17.6 MM  [.69 INCH ] Product Width :...
Body Features Product Weight : .07 KG  [.154 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 17.6 MM  [.69 INCH ] Product Width : 90 MM  [3.54 INCH ]...
Body Features Product Weight : .075 KG  [.165 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 18 MM  [.71 INCH ] Product Width : 119 MM  [4.69 INCH ]...
Body Features Product Weight : .083 KG  [.183 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 17.6 MM  [.69 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Power Meter...
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Panel Cutout Size : 30.5 MM  [1.20 INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 44.4 MM  [1.74 INCH ] Product Height : 81.6 MM  [1.6 INCH ] Product Width : 47.3 MM  [1.86 INCH ]...
Body Features Product Weight : .125 KG  [.276 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 65 MM  [2.56 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width : 90 MM  [3.54 INCH ]...
Body Features Product Weight : .125 KG  [.276 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire Dimensions Product Depth : 65 MM  [2.56 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width :...
Body Features Product Weight : .125 KG  [.276 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire Dimensions Product Depth : 65 MM  [2.56 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width :...
Body Features Product Weight : .135 KG  [.28 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight : .135 KG  [.29 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight : .145 KG  [.32 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics Power Meter...
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Electrical Characteristics Power...
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase 2 Wire Dimensions Product Height :...
Body Features Product Weight : .2 KG  [.11 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase 2 Wire Electrical Characteristics Power...
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [.507 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase 2 Wire, Three Phase 3 Wire Dimensions Product Depth :...
Body Features Product Weight : .2 KG  [.551 LB ] Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 53.52 MM  [2.1 INCH ] Product Height : 58.42 MM  [2.3 INCH ]...
Body Features Product Weight : .2 KG  [1 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 73 MM  [2.87 INCH ] Product Height : 112 MM  [4.41 INCH ] Product Width : 70 MM  [2.76 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight : .2 KG  [1.98 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .21 KG  [.463 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 65 MM  [2.56 INCH ] Product Height : 52 MM  [2.05 INCH ] Product Width : 90 MM  [3.54 INCH ]...
Body Features Product Weight : .21 KG  [.463 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ] Product Width : 90 MM  [3.54 INCH ]...
Body Features Product Weight : .22 KG  [.485 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 63 MM  [2.48 INCH ] Product Height : 36 MM  [1.42 INCH ] Product Width : 99 MM  [3.9 INCH ]...
Body Features Product Weight : .235 KG  [.529 LB ] Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ]...
Body Features Product Weight : .25 KG  [.418 LB ] Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight : .25 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height :...
Body Features Product Weight : .25 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire Dimensions Product Depth : 62 MM  [2.44 INCH ] Product Height : 71.3 MM  [2.81 INCH ] Product Width :...
Body Features Product Weight : .25 KG  [.551 LB ] Configuration Features Panel Cutout Size : 68 MM  [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 72 MM  [2.83 INCH ]...
Body Features Product Weight : .25 KG  [.551 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 53.52 MM  [2.1 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical...
Body Features Product Weight : .25 KG  [.881 LB ] Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM  [2.84 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight : .268 KG  [.591 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ]...
Body Features Product Weight : .291 KG  [.642 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ]...
Body Features Product Weight : .3 KG  [.46 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase 2 Wire, Three Phase 4 Wire Dimensions Product Depth :...
Body Features Product Weight : .3 KG  [.507 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase Dimensions Product Depth : 65 MM  [2.56 INCH ]...
Body Features Product Weight : .3 KG  [.661 LB ] Configuration Features Panel Cutout Size : 64 MM  [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM  [3.78 INCH ] Product Depth : 64 MM  [2.52 INCH ] Product Height : 96 MM  [3.78 INCH ]...
Body Features Product Weight : .3 KG  [2.18 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire Dimensions Product Depth : 78.3 MM  [3.08 INCH ]...
Body Features Product Weight : .3 KG  [2.18 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Three Phase 4 Wire, Single Phase Dimensions Product Depth : 78.3 MM  [3.08 INCH ]...
Body Features Product Weight : .332 KG  [.732 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ]...
Body Features Product Weight : .335 KG  [.739 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ]...
Body Features Product Weight : .335 KG  [.739 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ]...
Body Features Product Weight : .338 KG  [.745 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase Dimensions Product Depth : 64 MM  [2.52 INCH ] Product Height : 105 MM  [4.13 INCH ]...
Body Features Product Weight : .34 KG  [.75 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 66 MM  [2.6 INCH ]...
Body Features Product Weight : .34 KG  [.75 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase 4 Wire, Three Phase 3 Wire, Single Phase Dimensions Product Depth : 66 MM  [2.6 INCH ]...
Body Features Product Weight : .34 KG  [.75 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 66 MM  [2.6 INCH ] Product Height : 72 MM  [2.83 INCH ] Product Width : 100 MM  [3.94 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 3 Wire, Single Phase, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [.66 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Three Phase 4 Wire, Single Phase, Three Phase 3 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [1.102 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .35 KG  [1.102 LB ] Configuration Features Panel Cutout Size : 92 MM  [3.622 INCH ] Wiring Configuration : Single Phase, Three Phase 4 Wire, Three Phase 3 Wire Dimensions Product Depth : 61 MM  [2.4 INCH ]...
Body Features Product Weight : .4 KG  [1.212 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Dimensions Product Depth : 116 MM  [4.566 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics Measurement Range :...
Body Features Product Weight : .4 KG  [2.2 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .42 KG  [.926 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase, Three Phase Dimensions Product Depth : 70 MM  [2.76 INCH ] Product Height : 118 MM  [4.65 INCH ] Product Width :...
Body Features Product Weight : .42 KG  [.926 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase, Single Phase Dimensions Product Depth : 70 MM  [2.76 INCH ] Product Height : 118 MM  [4.65 INCH ] Product Width :...
Body Features Product Weight : .48 KG  [1.05 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .48 KG  [1.05 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .52 KG  [1.14 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .55 KG  [.881 LB ] Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ]...
Body Features Product Weight : .57 KG  [1.25 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .57 KG  [1.25 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : .6 KG  [1.76 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 75 MM  [2.952 INCH ]...
Body Features Product Weight : .85 KG  [1.87 LB ] Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ]...
Body Features Product Weight : 1 KG  [1.76 LB ] Configuration Features Panel Cutout Size : None MM  [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 112 MM  [4.409 INCH ] Product Height : 70 MM  [2.755 INCH ] Product Width : 150 MM  [5.905 INCH ]...
Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.72 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ] Electrical Characteristics Power Meter Function : Synchroscope...
Configuration Features Panel Cutout Size : 103.12 MM  [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM  [4.5 INCH ] Product Depth : 77.7 MM  [3.06 INCH ] Product Height : 109.4 MM  [4.31 INCH ] Product Width : 109.4 MM  [4.31 INCH ] Electrical Characteristics...
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth (INCH) : 2.45 Product Height (INCH) : 3.5 Product Width (INCH) : 3.5 Electrical Characteristics...
Configuration Features Panel Cutout Size : 69.85 MM  [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Product Depth : 62.23 MM  [2.45 INCH ] Product Height : 88.9 MM  [3.5 INCH ] Product Width : 88.9 MM  [3.5 INCH ] Electrical Characteristics...
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry...
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry...
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features...
Dimensions Case Depth : 112 MM  [4.409 INCH ] Case Height : 70 MM  [2.755 INCH ] Case Width : 75 MM  [2.952 INCH ] Product Weight (KG) : .6 Electrical Characteristics Measurement Range : 120 V Operating Frequency (HZ) : 60 Power Meter Outputs :...
Dimensions Case Depth : 145 MM  [5.75 INCH ] Case Height : 196 MM  [7.75 INCH ] Case Width : 102 MM  [4 INCH ] Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ] Product Weight (KG) : .9 Electrical Characteristics Operating Frequency (HZ) :...
Dimensions Case Depth : 145 MM  [5.75 INCH ] Case Height : 196 MM  [7.75 INCH ] Case Width : 102 MM  [4 INCH ] Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ] Product Weight (KG) : 1.1 Electrical Characteristics Operating Frequency (HZ) :...
Dimensions Case Depth : 2.05 MM  [52 INCH ] Case Height : 3.78 MM  [96 INCH ] Case Width : 3.78 MM  [96 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 57.7-277 V L-N (100-480V L-L) Operating Frequency (HZ) : 44...
Dimensions Case Depth : 2.44 MM  [62 INCH ] Case Height : 2.83 MM  [72 INCH ] Case Width : 3.54 MM  [90 INCH ] Product Weight (KG) : .3 Electrical Characteristics Measurement Range : .03-10 Amps Operating Frequency (HZ) : 44 - 66 Power...
Dimensions Case Depth : 2.87 MM  [73 INCH ] Case Height : 4.41 MM  [112 INCH ] Case Width : 2.76 MM  [70 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 230V AC Operating Frequency (HZ) : 50 - 60 Power...
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry...
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : DC Ammeter Industry...
Dimensions Case Depth : 62.23 MM  [2.45 INCH ] Case Height : 88.9 MM  [3.5 INCH ] Case Size : 3.5 Case Width : 88.9 MM  [3.5 INCH ] Product Weight (KG) : .5 Electrical Characteristics Operating Frequency (HZ) : 45 - 65 Power Meter...
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter...
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .3 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter...
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 96 MM  [3.78 INCH ] Case Size : 72 Case Width : 96 MM  [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter...
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 96 MM  [3.78 INCH ] Case Size : 96 Case Width : 96 MM  [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter...