TE Connectivity Standard Circular Connectors 1SET311097R0000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1SET311097R0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1SET311097R0000
Standard Circular Connectors 1SET311097R0000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 12 Number of Power Positions : 0 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.5 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 12
  • Number of Power Positions : 0
  • Number of Signal Positions : 12

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 1.5
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1SET311097R0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Backshells and Cable Clamps - 1-206070-0-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers
Circular Connector Accessories - 1734-1116-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details