TE Connectivity Electronic Connector 206838-1

Description
24 Pos Circular Crimp Receptacle, Panel Mount, IP65 Product overview: 206838-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24 Pos Circular Crimp Receptacle, Panel Mount, IP65 Product overview: 206838-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-206838-1
Electronic Connector 436-206838-1
24 Pos Circular Crimp Receptacle, Panel Mount, IP65 Product overview: 206838-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-1 can be used for catalog matching and distributor lookup.

24 Pos Circular Crimp Receptacle, Panel Mount, IP65 Product overview: 206838-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1354-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1354-ND
Circular Connector Housings A1354-ND
24 Position Circular Connector Receptacle Housing Panel Mount

24 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206838-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206838-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206838-1
23-24 RECEPT

23-24 RECEPT

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334610-206838-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334610-206838-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334610-206838-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334610-206838-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 24 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-24 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2266-206838-1,-20683 8-1-SI,A1354,2068381 ,-206838-1-CSI Base Product Number: 206838 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334610-206838-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 24
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 23-24
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2266-206838-1,-206838-1-SI,A1354,2068381,-206838-1-CSI
Base Product Number: 206838
RoHS Status: RoHS Compliant

Buy Now Datasheet
Industrial Circular Connectors - 372327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372327
Industrial Circular Connectors 372327
TE Connectivity 206838-1

TE Connectivity 206838-1

Supplier's Site
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity - 46F322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity
46F322
Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity 46F322
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 24 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity - 06WX0191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity
06WX0191
Circular Connector Housing, Cpc Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 Rohs Compliant Amp - Te Connectivity 06WX0191
Circular Connector Housing, CPC Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 24, Pin, Panel Mount, 23-24 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70083000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70083000
Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70083000
Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206838-1
Connectors >> Connector Shells 206838-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Circular Connector Housings - 206838-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206838-1
Circular Connector Housings 206838-1
CONN RCPT HSNG MALE 24POS PNL MT

CONN RCPT HSNG MALE 24POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206838-1 206838-1 A1354-ND 206838-1 1334610-206838-1 372327 46F322 70083000 206838-1 206838-1
Product Name Electronic Connector Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors, Interconnects - Circular Connectors - Circular Connector Housings Industrial Circular Connectors Circular Connector Receptacle Size 23, 24 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A Connectors >> Connector Shells Circular Connector Housings
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Flanged Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-1589055-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details