TE Connectivity Circular Connector Housings 206430-4

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1676-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1676-ND
Circular Connector Housings A1676-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1351389-206430-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1351389-206430-4
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1351389-206430-4
Win Source Part Number: 1351389-206430-4 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Series: CPC Series 1 Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Shell Size - Insert: 11-4 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA) , Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: 206430

Win Source Part Number: 1351389-206430-4
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Series: CPC Series 1
Type: For Female Sockets
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Shell Size - Insert: 11-4
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA) , Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 206430

Buy Now Datasheet
 - 206430-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity - 66F6640 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity
66F6640
Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity 66F6640
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1676-ND 1351389-206430-4 206430-4 66F6640
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Receptacle Size 11, 4 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details