TE Connectivity Standard Circular Connectors 2102351-5

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102351-5 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102351-5
Standard Circular Connectors 2102351-5
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board
  • Shell Type : Jam Nut Receptacle
Buy Now Datasheet
Swedesboro, NJ, United States
CeeLok FAS-T, Receptacle Kit, PCB, NI, B

CeeLok FAS-T, Receptacle Kit, PCB, NI, B

Buy Now
Circular Connector Assemblies - A104634-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104634-ND
Circular Connector Assemblies A104634-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102351-5 2102351-5 A104634-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334494-1-207303-3 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
Termination Solder
Mounting Panel Mount, Through Hole
View Details
7 suppliers
Connector Systems Amp - Te Connectivity - 30AC3019 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Circular Connector Accessories - 17-100P160-11-1-B-R2-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details