TE Connectivity Datasheets for Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 50 60 70 100 150 200 250 300 350 423
Product Name Notes
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Plastic Configuration Features Contacts Preloaded :...
Body Features Circular Connector Insulation Material Type : PA Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating...
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 8 Number of Power Positions : 0 Number of Signal...
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : IP65 Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded :...
Body Features Circular Connector Insulation Material Type : PBT Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded :...
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of...
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of...
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of...
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of...
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Shell Base Material : CuZn Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Plastic Configuration Features...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Feedthrough Type : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Keying : A Number...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Hermetically Sealed : No Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions :...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Hermetically Sealed : Yes Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions :...
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Shell Base Material : Zinc Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 12 Number of...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Metalized Silver Shell Base Material :...
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Base Material : Zinc Alloy Shell Plating...
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 0...
Body Features Circular Connector Insulation Material Type : Thermoset Plastic Environmental Protection : Without Feedthrough Type : No Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Hermetically Sealed : No Primary Product Color :...
Body Features Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length...
Body Features Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Dimensions Assembly Length...
Body Features Front Panel Screw-Down : With Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin over Copper Panel Ground...
Body Features Front Panel Screw-Down : With Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin-Lead over Copper Panel Ground...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin over Copper Panel Ground Feature Type : None Panel Grounding : Without Shield Material : Brass Shield Plating...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin over Copper Panel Ground...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin Panel Ground Feature Type :...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin-Lead over Copper Panel Ground...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Brass Outer Shield Plating Material : Tin-Lead over Nickel Panel Ground...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Copper Panel...
Body Features Front Panel Screw-Down : Without Inner Shield Material : Brass Inner Shield Plating Material : Tin-Lead over Nickel Outer Shield Material : Copper Alloy Outer Shield Plating Material : Tin-Lead over Nickel Panel...
Body Features Hermetically Sealed : No O-Ring Material : Silicone Configuration Features Contacts Preloaded : No Number of Positions : 37 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Connector Mounting Type : Free-Hanging...
Body Features Panel Ground Feature Type : Flange Primary Product Color : Gray Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully...
Body Features Panel Ground Feature Type : Grounding Fingers Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM 
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully...
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Load...
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Connector Contact Load Condition : Fully...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Nickel Shield Plating Thickness : 1.27 MICM  [50 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Nickel Shield Plating Thickness : 2.54 MICM  [2.54 MICIN , 100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin over Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin/Nickel Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Material : Tin Shield Plating Thickness : 2.54 MICM  [100 MICIN ] Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 100, 2.54 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition :...
Body Features Primary Product Color : Black Shield Material : Brass Shield Plating Thickness (MICIN) : 2.54, 100 Shield Underplate Material : Nickel Shield Underplate Thickness : 1.27 MICM  [50 MICIN ] Configuration Features Connector Contact Load Condition :...
Body Features Primary Product Material : Molded Glass Epoxy Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical Attachment Component Retention Feature : Threaded Screw & Hole Thread Size : 1-14(M) Packaging Features Packaging Method :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : High Speed Data Durability Rating (CYCLE) :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 1.2 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 100 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 32, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 10 Housing Features Circular Connector Shell Size : 17 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 118 Housing Features Circular Connector Shell Size : 58 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 58 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 160 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 200 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 22 Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 40 Housing Features Circular Connector Shell Size : 40 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 58 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 60 Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 64 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 66 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 75 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 7 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 80 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1.2 Housing Features Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 100 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 27, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 10 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 58 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 130 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 14 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 25 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40, 23...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.6 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23, 40...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 30 Housing Features Circular Connector Shell Size : 40, 23 Operation/Applicatio n Circuit...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17, 12...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 12, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 15 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Housing Features Circular Connector Shell Size : 15 Operation/Applicatio n Circuit Application :...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 64 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 17 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 75 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 40 Operation/Applicatio...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 12, 17...
Body Features Shell Base Material : Brass Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 80 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio...
Body Features Shell Base Material : PA Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Sealable : No Shell Type :...
Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length (MM) : 10.5...
Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ]...
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 200 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Operation/Applicatio n Circuit Application : Power Product Type...
Housing Features Circular Connector Shell Size : 12 Product Type Features Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly
Housing Features Circular Connector Shell Size : 23 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Operation/Applicatio n Durability Rating (CYCLE) : 500 Product Type Features Connector...

<< Prev Next >>