TE Connectivity Datasheets for Power Plugs
Power plugs are male connectors used to distribute power to electrical devices.
Power Plugs: Learn more
| Product Name | Notes |
|---|---|
| Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Type : Pin Electrical Characteristics Operating Voltage (VDC) : 27000 Mechanical Attachment Panel Mount Feature Type : Retaining... | |
| Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal... | |
| Configuration Features Backplane Architecture : Orthogonal Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation :... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 2 Number of Positions : 4 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Electrical Characteristics... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Columns : 4 Number of Positions : 8 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions PCB... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Positions : 14 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Current Rating (Max) (AMP) : 9 Electrical Characteristics Operating Voltage (VAC) : 250 Operating... | |
| Configuration Features Backplane Architecture : Orthogonal Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) :... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Number of Columns : 4 Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Stackable : Yes... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 46 Number of Power Positions : 10 Number of Signal Positions : 36 PCB Mount Orientation : Right Angle Stackable :... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 7 Number of Positions : 7 Number of Power Positions : 7 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Stackable :... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 8 Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable :... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 21 Number of Power Positions : 9 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 40 Number of Power Positions : 8 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact... | |
| Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 7 Number of Power Positions : 7 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact... | |
| Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 22.2 MM [.874 INCH ] Product... | |
| Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 26.4 MM [1.039 INCH ] Product... | |
| Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 30.6 MM [1.204 INCH ] Product... | |
| Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 30.6 MM [1.204 INCH ] Product... | |
| Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 34.8 MM [1.37 INCH ] Product... | |
| Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 39 MM [1.535 INCH ] Product... | |
| Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 39 MM [1.535 INCH ] Product... | |
| Configuration Features Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 100 Operating Voltage... | |
| Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 43.2 MM [1.7 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM [.457 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product... | |
| Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 47.4 MM [1.866 INCH ] Product... | |
| Configuration Features Number of Positions : 2 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 5.4 MM [.213 INCH ] Product... | |
| Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 9.6 MM [.378 INCH ] Product Length : 13.8 MM [.543 INCH ] Product... | |
| Configuration Features Number of Positions : 9 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without... |