TE Connectivity Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 206137-1.

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity - 26AC6451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
26AC6451
Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity 26AC6451
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 7 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6451
Product Name Circular Connector Receptacle, Size 23, 7 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products