TE Connectivity Datasheets for Bare Conductor Wire and Cable

Bare conductor wire and cable is made of conducting materials to carry electric current.
Bare Conductor Wire and Cable: Learn more

Product Name Notes
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Insulation Material : Foam Polyolefin Jacket Material : Flexible PVC Configuration Features Number of Pairs : 4 Number of Strands : 8 Dimensions Wire...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 2 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Strands : 24 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 8 Number of Strands : 12 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 8 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 8 Number of Strands : 24 Dimensions Strand Size (AWG) : 38 Wire Size...
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 13 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 14 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 15 Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 15 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 15 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 16 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 16 Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 16 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 16 Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 18 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 18 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 20 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 22 Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Dimensions Wire Size (AWG) : 24 Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Body Features Conductor Material : Tin-Plated Copper Electrical Characteristics Operating Voltage (V) : 300 Usage Conditions Operating Temperature Range (DEGC) : -65 - 105
Body Features Conductor Material : Tin-Plated Copper Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Body Features Conductor Material : Tin-Plated Copper Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : Yes...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 2.4 MM  [.094 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : .05 M  [.16 FT ] Product Thickness : 2.4 MM  [.094 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Resistance to Petroleum : Yes...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : .8 MM  [.031 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Resistance to Petroleum : Yes...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : 2.4 MM  [.094 INCH ] Product Width : 150 MM  [5.905 INCH ] Electrical Characteristics Resistance to Petroleum : Yes...
Body Features Gasket Shape : Rectangular Gasket Type : Oriented Wire EMI Gasket Dimensions Product Length : 1 M  [3.28 FT ] Product Thickness : 2.4 MM  [.094 INCH ] Product Width : 225 MM  [8.858 INCH ] Electrical Characteristics Resistance to Petroleum : No...
Other Proprietary Name : TurboTwin Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Other Proprietary Name : TurboTwin Product Type Features Shielded : Yes