TE Connectivity Circular Connector Housings 206306-3

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A113015-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113015-ND
Circular Connector Housings A113015-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206306-3
Electronic Connector 436-206306-3
37 Pos Circular Crimp Female Connector, Size 23, Black, IP65 Product overview: 206306-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-3 can be used for catalog matching and distributor lookup.

37 Pos Circular Crimp Female Connector, Size 23, Black, IP65 Product overview: 206306-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPC RECPT SEALED SIZE 23-37 - 70083499 - Allied Electronics, Inc.
Fort Worth, TX, USA
CPC RECPT SEALED SIZE 23-37
70083499
CPC RECPT SEALED SIZE 23-37 70083499
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Conn, Rcpt, 37Pos, Crimp; Product Range Amp - Te Connectivity - 12H5172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 37Pos, Crimp; Product Range Amp - Te Connectivity
12H5172
Circular Conn, Rcpt, 37Pos, Crimp; Product Range Amp - Te Connectivity 12H5172
CIRCULAR CONN, RCPT, 37POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 37POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206306-3 A113015-ND 436-206306-3 70083499 12H5172
Product Name Circular Connector Housings Electronic Connector CPC RECPT SEALED SIZE 23-37 Circular Conn, Rcpt, 37Pos, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers