TE Connectivity Circular Connector Housings 206150-1

Description
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1306-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1306-ND
Circular Connector Housings A1306-ND
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 206150-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206150-1
Connectors Circular, Industrial - Plastic 206150-1
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206150-1
600V Electronic Connector 436-206150-1
Circular Connector Plug, 37 Pos, Crimp, 600V, IP65, Size 23 Product overview: 206150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206150-1 can be used for catalog matching and distributor lookup.

Circular Connector Plug, 37 Pos, Crimp, 600V, IP65, Size 23 Product overview: 206150-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206150-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 372349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372349
Industrial Circular Connectors 372349
TE Connectivity 206150-1

TE Connectivity 206150-1

Supplier's Site
 - 206150-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity - 44F8392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity
44F8392
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity 44F8392
CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 - 18 UNEF-2A; Black - 70082954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 - 18 UNEF-2A; Black
70082954
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 - 18 UNEF-2A; Black 70082954
CPC Connector, 6⁄6 Nylon GF Housing Material, Free Hanging Mounting Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Polyester coupling ring material. RoHS compliant, ELV compliant. 1.783 in. coupling ring diameter.

CPC Connector, 6⁄6 Nylon GF Housing Material, Free Hanging Mounting Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Polyester coupling ring material. RoHS compliant, ELV compliant. 1.783 in. coupling ring diameter.

Supplier's Site
Circular Connector Housings - 206150-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206150-1
Circular Connector Housings 206150-1
CONN PLG HSG FMALE 37POS INLINE

CONN PLG HSG FMALE 37POS INLINE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1306-ND 206150-1 436-206150-1 372349 206150-1 44F8392 70082954 206150-1
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic 600V Electronic Connector Industrial Circular Connectors Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 - 18 UNEF-2A; Black Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data