TE Connectivity Circular Connector Assemblies 208223-1

Description
9 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A25055-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A25055-ND
Circular Connector Assemblies A25055-ND
9 Position Circular Connector Receptacle, Male Pins Solder

9 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector Rcpt, Size 13, 9Pos, Panel; Contact Gender Amp - Te Connectivity - 93F7326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 13, 9Pos, Panel; Contact Gender Amp - Te Connectivity
93F7326
Circular Connector Rcpt, Size 13, 9Pos, Panel; Contact Gender Amp - Te Connectivity 93F7326
CIRCULAR CONNECTOR RCPT, SIZE 13, 9POS, PANEL; Contact Gender:Pin; Body Material:Plastic; Connecting Termination:PC Board; Connector Type:Circular; Leaded Process Compatible:No; Operating Voltage:600V RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 13, 9POS, PANEL; Contact Gender:Pin; Body Material:Plastic; Connecting Termination:PC Board; Connector Type:Circular; Leaded Process Compatible:No; Operating Voltage:600V RoHS Compliant: No

Supplier's Site
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity - 76AC4155 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity
76AC4155
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity 76AC4155
CPC RECPT ASSEMBLY SIZE 13-9

CPC RECPT ASSEMBLY SIZE 13-9

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25055-ND 93F7326 76AC4155
Product Name Circular Connector Assemblies Circular Connector Rcpt, Size 13, 9Pos, Panel; Contact Gender Amp - Te Connectivity Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug (optional feature); Female / Jack (optional feature)
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers