TE Connectivity Circular Connector Housings 206153-1

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1351-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1351-ND
Circular Connector Housings A1351-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 206153-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206153-1
Connectors Circular, Industrial - Plastic 206153-1
11-4 F.H. RECEPT. STD. SEX

11-4 F.H. RECEPT. STD. SEX

Buy Now
 - 206153-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
11-4 F.H. RECEPT. STD. SEX

11-4 F.H. RECEPT. STD. SEX

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
250V Electronic Connector
436-206153-1
250V Electronic Connector 436-206153-1
4 Pos Circular Receptacle, Crimp, Straight, IP65, 250V Product overview: 206153-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206153-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Receptacle, Crimp, Straight, IP65, 250V Product overview: 206153-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206153-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 372248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372248
Industrial Circular Connectors 372248
TE Connectivity 206153-1

TE Connectivity 206153-1

Supplier's Site
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
46F314
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 46F314
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Free Hanging, 11-4 Rohs Compliant Amp - Te Connectivity - 98K6426 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Free Hanging, 11-4 Rohs Compliant Amp - Te Connectivity
98K6426
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Free Hanging, 11-4 Rohs Compliant Amp - Te Connectivity 98K6426
Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Free Hanging, 11-4 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Free Hanging, 11-4 RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - 206153-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206153-1
Circular Connector Housings 206153-1
CONN RCPT HSNG MALE 4POS INLINE

CONN RCPT HSNG MALE 4POS INLINE

Supplier's Site Datasheet
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A - 70083012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A
70083012
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A 70083012
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1351-ND 206153-1 206153-1 436-206153-1 372248 46F314 206153-1 70083012
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic 250V Electronic Connector Industrial Circular Connectors Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity Circular Connector Housings Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details