TE Connectivity Connectors, Interconnects - Circular Connectors - Accessories 206903-2

Description
Win Source Part Number: 1202229-206903-2 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CPC Color: Black Features: Contains Strap with Ring Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: CPC Connectors Standard Package: 100 Shell Size - Insert: 11 Material: Thermoplastic Alternative Parts (Cross-Reference): 206903-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3923.50.0000 Mfr: TE Connectivity AMP Connectors Other Names: A107975,-206903-2-LS I,-206903-2-SI,-2069 03-2-CSI Base Product Number: 206903
Request a Quote Datasheet
Description
Win Source Part Number: 1202229-206903-2 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CPC Color: Black Features: Contains Strap with Ring Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: CPC Connectors Standard Package: 100 Shell Size - Insert: 11 Material: Thermoplastic Alternative Parts (Cross-Reference): 206903-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3923.50.0000 Mfr: TE Connectivity AMP Connectors Other Names: A107975,-206903-2-LS I,-206903-2-SI,-2069 03-2-CSI Base Product Number: 206903
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 1202229-206903-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1202229-206903-2
Connectors, Interconnects - Circular Connectors - Accessories 1202229-206903-2
Win Source Part Number: 1202229-206903-2 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: CPC Color: Black Features: Contains Strap with Ring Package: Bag Accessory Type: Cap (Cover), Sealing For Use With/Related Products: CPC Connectors Standard Package: 100 Shell Size - Insert: 11 Material: Thermoplastic Alternative Parts (Cross-Reference): 206903-2.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3923.50.0000 Mfr: TE Connectivity AMP Connectors Other Names: A107975,-206903-2-LS I,-206903-2-SI,-2069 03-2-CSI Base Product Number: 206903

Win Source Part Number: 1202229-206903-2
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: CPC
Color: Black
Features: Contains Strap with Ring
Package: Bag
Accessory Type: Cap (Cover), Sealing
For Use With/Related Products: CPC Connectors
Standard Package: 100
Shell Size - Insert: 11
Material: Thermoplastic
Alternative Parts (Cross-Reference): 206903-2.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3923.50.0000
Mfr: TE Connectivity AMP Connectors
Other Names: A107975,-206903-2-LSI,-206903-2-SI,-206903-2-CSI
Base Product Number: 206903

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Accessories - A107975-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A107975-ND
Circular Connector Accessories A107975-ND
Connector Cap (Cover), Sealing 11 Black

Connector Cap (Cover), Sealing 11 Black

Buy Now Datasheet
Circular Connector Accessories - 206903-2 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
206903-2
Circular Connector Accessories 206903-2
CONN SEALING COVER 11 BLACK

CONN SEALING COVER 11 BLACK

Supplier's Site Datasheet
Standard Circular Connector SLG CAP PLASTIC 11 - 792-206903-2 - Utmel Electronic Limited
Hong Kong, China
Standard Circular Connector SLG CAP PLASTIC 11
792-206903-2
Standard Circular Connector SLG CAP PLASTIC 11 792-206903-2
Standard Circular Connector SLG CAP PLASTIC 11

Standard Circular Connector SLG CAP PLASTIC 11

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1202229-206903-2 206903-2 A107975-ND 206903-2 792-206903-2
Product Name Connectors, Interconnects - Circular Connectors - Accessories Circular Connector Accessories Circular Connector Accessories Standard Circular Connector SLG CAP PLASTIC 11
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers