8-Pos MALE Crimp Circular Plug, 105C, Straight Product overview: 206434-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206434-1 can be used for catalog matching and distributor lookup.
CPC PLUG ASSEMBLY SIZE 11-8
CPC PLUG ASSEMBLY SIZE 11-8
Comm Circular Connect
TE Connectivity 206434-1
TE Connectivity 206434-1
TE Connectivity 206434-1
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.
CONN PLUG HSNG MALE 8POS INLINE
CIRCULAR CONNECTOR, PLUG, SIZE 11, 8 POSITION, FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
206434-1 ROHS COMPLIANT: YES
Circular Connector Housing, CPC Series 2, Plug, 8, Pin, Cable Mount, 11-8 RoHS Compliant: Yes
AMP Components 206434-1
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206434-1 | 206434-1 | 206434-1 | 6806794 | 6806794P | A1371-ND | 70082955 | 206434-1 | 46F1124 | 84AC3602 | |
| Product Name | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | Connector Housing; CPC Plug; AMP/Series2; 11; 8; Plug; Free Hanging; Wire | Circular Connector Housings | Circular Connector, Plug, Size 11, 8 Position, Free Hanging; Product Range Amp - Te Connectivity | 206434-1 Rohs Compliant Amp - Te Connectivity | Connector/Terminal/Pin | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||||
| Geometry | Straight; Straight | Straight | Straight | ||||||||
| Termination | Crimp |