TE Connectivity Electronic Connector 206038-2

Description
CPC RECPT ASSEMBLY SIZE 17-28
Request a Quote Datasheet
Description
CPC RECPT ASSEMBLY SIZE 17-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 206038-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Singapore, Singapore
Electronic Connector
436-206038-2
Electronic Connector 436-206038-2
28 Pos Female Crimp Circular Receptacle, Size 17, Black Thermoplastic Product overview: 206038-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206038-2 can be used for catalog matching and distributor lookup.

28 Pos Female Crimp Circular Receptacle, Size 17, Black Thermoplastic Product overview: 206038-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206038-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206038-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206038-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206038-2
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Circular Connector Housings - A1379-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1379-ND
Circular Connector Housings A1379-ND
28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire - 70082965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire
70082965
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire 70082965
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with socket contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.

Supplier's Site
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1132 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
46F1132
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 46F1132
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Cpc Recpt Assembly Size 17-28 Amp - Te Connectivity - 87AJ9853 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Recpt Assembly Size 17-28 Amp - Te Connectivity
87AJ9853
Cpc Recpt Assembly Size 17-28 Amp - Te Connectivity 87AJ9853
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206038-2 436-206038-2 206038-2 A1379-ND 70082965 46F1132 87AJ9853
Product Name Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity Cpc Recpt Assembly Size 17-28 Amp - Te Connectivity
Termination Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers