TE Connectivity Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Body Features Color : Black Primary Product Material : Crosslinked Fluoropolymer Dimensions Inside Diameter Range : 49.2 MM [1.937 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features... | |
| Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 10.1 MM [.4 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging... | |
| Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 22.1 MM [.87 INCH ] Product Length : 25 M [82 FT ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n... | |
| Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 31.8 MM [1.25 INCH ] Product Length : 10 M [33 FT ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n... | |
| Body Features Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Dimensions Inside Diameter Range : 39.6 MM [1.56 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging... |