TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206151-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334488-206151-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-37 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A1307,-206151-1-SI,2 266-206151-1,-206151 -1-CSI,2061511 Base Product Number: 206151 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334488-206151-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-37 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A1307,-206151-1-SI,2 266-206151-1,-206151 -1-CSI,2061511 Base Product Number: 206151 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334488-206151-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334488-206151-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334488-206151-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334488-206151-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-37 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A1307,-206151-1-SI,2 266-206151-1,-206151 -1-CSI,2061511 Base Product Number: 206151 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334488-206151-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 37
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 23-37
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A1307,-206151-1-SI,2266-206151-1,-206151-1-CSI,2061511
Base Product Number: 206151
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - A1307-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1307-ND
Circular Connector Housings A1307-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
329-206151-1
250V Electronic Connector 329-206151-1
37 Pos Male Crimp Circular Receptacle, 250V, IP65 Product overview: 206151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-206151-1 can be used for catalog matching and distributor lookup.

37 Pos Male Crimp Circular Receptacle, 250V, IP65 Product overview: 206151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-206151-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Industrial Circular Connectors - 372355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372355
Industrial Circular Connectors 372355
TE Connectivity 206151-1

TE Connectivity 206151-1

Supplier's Site
Connectors Circular, Industrial - Plastic - 206151-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206151-1
Connectors Circular, Industrial - Plastic 206151-1
23-37 RECEPT STD SEX

23-37 RECEPT STD SEX

Buy Now
Circular Connector Housings - 206151-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206151-1
Circular Connector Housings 206151-1
CONN RCPT HSNG MALE 37POS PNL MT

CONN RCPT HSNG MALE 37POS PNL MT

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity - 44F8393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity
44F8393
Circular Connector, Receptacle, Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity 44F8393
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 23, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 23, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site
206151-1 Rohs Compliant Amp - Te Connectivity - 84AC3595 - Newark, An Avnet Company
Chicago, IL, United States
206151-1 Rohs Compliant Amp - Te Connectivity
84AC3595
206151-1 Rohs Compliant Amp - Te Connectivity 84AC3595
206151-1 ROHS COMPLIANT: YES

206151-1 ROHS COMPLIANT: YES

Supplier's Site
Circular, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity - 98K6422 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity
98K6422
Circular, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity 98K6422
CIRCULAR, RECEPTACLE, 23-37, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, 23-37, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70082999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70082999
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70082999
Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206151-1
Connectors >> Connector Shells 206151-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334488-206151-1 A1307-ND 329-206151-1 206151-1 372355 206151-1 206151-1 44F8393 84AC3595 98K6422 70082999 206151-1
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings 250V Electronic Connector Industrial Circular Connectors Connectors Circular, Industrial - Plastic Circular Connector Housings Circular Connector, Receptacle, Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity 206151-1 Rohs Compliant Amp - Te Connectivity Circular, Receptacle, 23-37, Panel; Product Range Amp - Te Connectivity Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A Connectors >> Connector Shells
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount Flanged
Contact Size (AWG) 16 AWG
Termination Crimp Crimp
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers