24 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
24 Pos Crimp Receptacle, SZ 23, IP65, 250V Product overview: 206838-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206838-2 can be used for catalog matching and distributor lookup.
TE Connectivity 206838-2
TE Connectivity 206838-2
Comm Circular Connect
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 24 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts;
RECEPTACLE, PIN CONTACT, 24WAY; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts;
206838-2 ROHS COMPLIANT: YES
CONN RCPT HSG MALE 24POS INLINE
Connector, Receptacle, Number of Positions 24, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CONN RCPT HSG MALE 24POS INLINE
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1355-ND | 436-206838-2 | 372333 | 206838-2 | 46F323 | 98K6450 | 82AC1306 | 206838-2 | 70083018 | 792-206838-2 |
| Product Name | Circular Connector Housings | 250V Electronic Connector | Industrial Circular Connectors | Circular Connector Receptacle Size 23 24 Position Free Hanging; Product Range Amp - Te Connectivity | Receptacle, Pin Contact, 24Way; Product Range Amp - Te Connectivity | 206838-2 Rohs Compliant Amp - Te Connectivity | Circular Connector Housings | Connector, CPC; 24; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A | CONN RCPT HSG MALE 24POS INLINE | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | Free Hanging | Cable, Free Hanging | |||||
| Termination | Crimp | Crimp | ||||||||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||||||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |