TE Connectivity Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity 205841-2.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7952
Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7952
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 8 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7952
Product Name Circular Connector Receptacle Size 11, 8 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details