TE Connectivity Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity 206150-1.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6453
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6453
CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6453
Product Name Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details