TE Connectivity 206437-1
TE Connectivity 206437-1
TE Connectivity 206437-1
Comm Circular Connect
CPC Circular Connector, Size 23, 57 Pos, Male, Crimp, Black Product overview: 206437-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206437-1 can be used for catalog matching and distributor lookup.
57 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR PLUG SIZE 23 57 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:57Contacts;
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.
CONN PLUG HSG MALE 57POS INLINE
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6806804 | 6806804P | 206437-1 | 436-206437-1 | A1383-ND | 46F1136 | 70082957 | 206437-1 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Electronic Connector | Circular Connector Housings | Circular Connector Plug Size 23 57 Position Free Hanging; Product Range Amp - Te Connectivity | Connector Housing; CPC Plug; AMP/Series2; 23; 57; Plug; Free Hanging; Wire | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | Straight | |||||
| Termination | Crimp | Crimp |