TE Connectivity Datasheets for Fiber Channel Connectors

Fiber Channel connectors are high-speed connectors used in Fiber Channel systems.
Fiber Channel Connectors: Learn more

Product Name Notes
Body Features Boot Color : Beige Boot Type : Bend Limiting Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Fiber Diameter (MICM) : 125 Outside...
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM 
Body Features Boot Color : Beige Boot Type : Bend Limiting Primary Product Color : Beige Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM  [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM 
Body Features Boot Color : Beige Connector Color : Beige Epoxyless : No Configuration Features Endface Geometry : PC Dimensions LC Connector Fiber Diameter (MICM) : 125 LC Connector Outside Cable Diameter : 4.8 - 8 MM 
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM 
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 35.6 MM  [1.4 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM 
Body Features Connector & Keying Code : N Primary Product Material : Aluminum Shell Finish : Nickel Configuration Features Number of Fibers : 96, 48 Number of Fibers per MT Ferrule : 24, 12 Number...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 12 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 16 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 2 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 32 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 8 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 16 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 2 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 6 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 8 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type...
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Zinc Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product...
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Plug Data Transmission Mode : Duplex Fiber Optic Mode : Multimode
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Plug Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Multimode
Body Features Primary Product Color : Black Product Type Features Connector & Housing Type : Receptacle Data Transmission Mode : Duplex Fiber Optic Mode : Singlemode
Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Component Retention Feature : Strap Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Cover Type :...
Body Features Primary Product Material : Aluminum Configuration Features Number of Fibers per MT Ferrule : 24, 12 Number of MT Ferrule Cavities : 3 Dimensions Compatible Fiber Diameter (MICM) : 50/125 Product Type...
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type :...
Configuration Features Number of Bays : 1 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au)...
Configuration Features Number of Bays : 1 Number of Positions : 7 PCB Retention Location : On Shell Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating...