TE Connectivity Standard Circular Connectors 207332-1

Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 207332-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
207332-1
Standard Circular Connectors 207332-1
Configuration Features Number of Positions : 6 Number of Power Positions : 0 Number of Signal Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Electrical Characteristics Operating Voltage (VAC) : 250 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 0
  • Number of Signal Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 207332-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
207332-1
Modular Connectors / Ethernet Connectors 207332-1
Modular Connectors / Ethernet Connectors 6P AUDIO PLUG

Modular Connectors / Ethernet Connectors 6P AUDIO PLUG

Buy Now Datasheet
Plug,6 Posn,audio Rohs Compliant Amp - Te Connectivity - 12H5336 - Newark, An Avnet Company
Chicago, IL, United States
Plug,6 Posn,audio Rohs Compliant Amp - Te Connectivity
12H5336
Plug,6 Posn,audio Rohs Compliant Amp - Te Connectivity 12H5336
PLUG,6 POSN,AUDIO ROHS COMPLIANT: YES

PLUG,6 POSN,AUDIO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207332-1 207332-1 12H5336
Product Name Standard Circular Connectors Modular Connectors / Ethernet Connectors Plug,6 Posn,audio Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SATA & Micro SATA - 1-1735413-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
RJ45 Connectors - 1888250-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Press-Fit
Mounting Panel Mount, Board Mount
View Details
7 suppliers