TE Connectivity Circular Connector Housings 206426-1

Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16019-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16019-ND
Circular Connector Housings A16019-ND
3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

3 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 2211202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211202
Industrial Circular Connectors 2211202
TE Connectivity 206426-1

TE Connectivity 206426-1

Supplier's Site
Singapore, Singapore
Electronic Connector
436-206426-1
Electronic Connector 436-206426-1
3 Pos Male Crimp Circular Connector, Size 17, Black Product overview: 206426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206426-1 can be used for catalog matching and distributor lookup.

3 Pos Male Crimp Circular Connector, Size 17, Black Product overview: 206426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206426-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 206426-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 17-3

CPC PLUG ASSEMBLY SIZE 17-3

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206426-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206426-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206426-1
CPC PLUG ASSEMBLY SIZE 17-3

CPC PLUG ASSEMBLY SIZE 17-3

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363740-206426-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363740-206426-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363740-206426-1
Win Source Part Number: 1363740-206426-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 31 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 3 Package: Bulk Product Status: Active Features: Coupling Nut Base Product Number: 206426 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 3 (Power) Fastening Type: Threaded Contact Shape: Rectangular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 17-3 Orientation: A Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363740-206426-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 3
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: 206426
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 3 (Power)
Fastening Type: Threaded
Contact Shape: Rectangular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 17-3
Orientation: A
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Circular Connector Housings - 206426-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206426-1
Circular Connector Housings 206426-1
CONN PLUG HSG MALE 3POS INLINE

CONN PLUG HSG MALE 3POS INLINE

Supplier's Site Datasheet
Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity
46F1147
Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity 46F1147
CIRCULAR CONNECTOR PLUG SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site
206426-1 Rohs Compliant Amp - Te Connectivity - 84AC3599 - Newark, An Avnet Company
Chicago, IL, United States
206426-1 Rohs Compliant Amp - Te Connectivity
84AC3599
206426-1 Rohs Compliant Amp - Te Connectivity 84AC3599
206426-1 ROHS COMPLIANT: YES

206426-1 ROHS COMPLIANT: YES

Supplier's Site
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging - 70082974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging
70082974
Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging 70082974
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16019-ND 2211202 436-206426-1 206426-1 206426-1 1363740-206426-1 206426-1 46F1147 84AC3599 70082974
Product Name Circular Connector Housings Industrial Circular Connectors Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular Connector Plug Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity 206426-1 Rohs Compliant Amp - Te Connectivity Connector; 3; Plug; Wire; 17; All Plastic; 15/16-20 UNEF-2A; Free Hanging
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details