TE Connectivity Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 10000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use... | |
| Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 20000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use... | |
| Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 40000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use... | |
| Configuration Features Relay Output Configuration : 1 Relay With 1 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 5000 Output Voltage (VDC) : 24 Operation/Applicatio n Operational Function : Power Supply Operational Use... | |
| Configuration Features Relay Output Configuration : 2 Relay With 2 NO Contact Electrical Characteristics Output Current (Max) (MAMP) : 300 Output Voltage (VDC) : 24 Housing Features Housing Material : Stainless Steel Operation/Applicatio n... | |
| Electrical Characteristics Output Current (Max) (MAMP) : 2500 Output Voltage (VDC) : 24 Housing Features Housing Material : Polycarbonate (PC) Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Purpose - 24VDC... |