TE Connectivity Standard Circular Connectors 2101676-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101676-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101676-2
Standard Circular Connectors 2101676-2
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Double Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 23.75
  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .205

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL - 785-2101676-2 - Utmel Electronic Limited
Hong Kong, China
Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL
785-2101676-2
Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL 785-2101676-2
Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

Supplier's Site
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity - 59Y8183 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity
59Y8183
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity 59Y8183
RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

Supplier's Site
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity - 46AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity
46AJ1084
Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity 46AJ1084
RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101676-2 2101676-2 785-2101676-2 59Y8183
Product Name Standard Circular Connectors Standard Circular Connector RCPT,7 POS,Sz103 w/SOLDER CUPS,240 POL Rcpt,7 Pos,sz103 W/solder Cups,240 Pol Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Voltage Rating 875 volts
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-B-R5-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2315714-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
Circular Connector Accessories - 17-100P160-13-1-ZB-R3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details