TE Connectivity Circular Connector Housings 1977876-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A117361-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A117361-ND
Circular Connector Housings A117361-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amp - Te Connectivity - 99W2270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amp - Te Connectivity
99W2270
Circular Connector, Receptacle, 4 Position, Panel; Product Range Amp - Te Connectivity 99W2270
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sld Cpc Rcpt Asy,11-4,std Sex, Uv Resist Amp - Te Connectivity - 41AJ5102 - Newark, An Avnet Company
Chicago, IL, United States
Sld Cpc Rcpt Asy,11-4,std Sex, Uv Resist Amp - Te Connectivity
41AJ5102
Sld Cpc Rcpt Asy,11-4,std Sex, Uv Resist Amp - Te Connectivity 41AJ5102
SLD CPC RCPT ASY,11-4,STD SEX, UV RESIST

SLD CPC RCPT ASY,11-4,STD SEX, UV RESIST

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1977876-1 A117361-ND 99W2270 41AJ5102
Product Name Circular Connector Housings Circular Connector, Receptacle, 4 Position, Panel; Product Range Amp - Te Connectivity Sld Cpc Rcpt Asy,11-4,std Sex, Uv Resist Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers