TE Connectivity Standard Circular Connectors 2102343-2

Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102343-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102343-2
Standard Circular Connectors 2102343-2
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A118946-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A118946-ND
Circular Connector Assemblies A118946-ND
8 Position Circular Connector Receptacle, Male Pins Crimp

8 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102343-2 2102343-2 A118946-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314103-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-1589060-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details