TE Connectivity Datasheets for Caps, Grips, and Closures
Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cover Material : High Impact Polypropylene Primary Product Color : Black Dimensions Product Diameter : 73 MM [2.87 INCH ] Product Height : 35 MM [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten)... | |
| Body Features Cover Material : High Impact Polypropylene Primary Product Color : Red Dimensions Product Diameter : 73 MM [2.87 INCH ] Product Height : 35 MM [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten)... | |
| Body Features Cover Material : High Impact UV-Stabilized Polycarbonate Dimensions Product Diameter : 73 MM [2.87 INCH ] Product Height : 35 MM [1.4 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating (Tungsten) (WATT) : 1000 Operating... | |
| Body Features Cover Material : High Impact UV-Stabilized Polycarbonate Primary Product Color : Clear Dimensions Product Diameter : 73 MM [2.87 INCH ] Product Height : 41 MM [1.61 INCH ] Electrical Characteristics Load Rating (Ballast) (VAMP) : 1800 Load Rating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 82.1 MM [3.23 INCH ] Electrical Characteristics Operating Voltage Range... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 84.7 MM [3.33 INCH ] Electrical Characteristics Operating Voltage Range... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 82.1 MM [3.23 INCH ] Electrical Characteristics Operating Voltage Range... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Product Diameter : 84.7 MM [3.33 INCH ] Electrical Characteristics Operating Voltage Range... |