TE Connectivity Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
| Product Name | Notes |
|---|---|
| Body Features Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 80° Body Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions :... | |
| Body Features Actuator Material : Brass Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 90° Body Material : Zinc Alloy Key Changes : 25 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single... | |
| Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function :... | |
| Body Features Actuator Material : Brass Actuator Travel : 80° Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Keylock Switch Positions : 2 Operating Function :... | |
| Body Features Actuator Material : Brass Actuator Travel : 90° Key Changes : 25 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Keylock Switch Positions : 2 Operating Function : Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 36° Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 2 On, Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 90° Body Material : Zinc Alloy Key Changes : 10 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of... | |
| Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM [.625 (Diameter) INCH ] Contact... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Number of Keylock Switch Positions : 2 Operating Function : Maintained Panel Cutout Size : 16 (Diameter) MM [.63 INCH ] Contact Features... |