TE Connectivity Circular Connector Assemblies 206404-1

Description
16 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
16 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A113018-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A113018-ND
Circular Connector Assemblies A113018-ND
16 Position Circular Connector Receptacle, Male Pins Solder Cup

16 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - 206404-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 17-16

CPC RECPT ASSEMBLY SIZE 17-16

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
13A Electronic Connector
436-206404-1
13A Electronic Connector 436-206404-1
Female Circular Connector, 16 Pos, 13A, Gold Plated Brass, UL94 V-0 Product overview: 206404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206404-1 can be used for catalog matching and distributor lookup.

Female Circular Connector, 16 Pos, 13A, Gold Plated Brass, UL94 V-0 Product overview: 206404-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206404-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amp - Te Connectivity - 76AC4046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amp - Te Connectivity
76AC4046
Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amp - Te Connectivity 76AC4046
CIRCULAR CONN, RCPT, 16POS, CRIMP; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, CRIMP; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113018-ND 206404-1 436-206404-1 76AC4046
Product Name Circular Connector Assemblies 13A Electronic Connector Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products