Texas Instruments High-Performance Analog 2.5V 6V VQFN Power Management IC TPS65053RGER

Description
Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R Product overview: TPS65053RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65053RGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R Product overview: TPS65053RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65053RGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 6V VQFN Power Management IC
761-TPS65053RGER
2.5V 6V VQFN Power Management IC 761-TPS65053RGER
Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R Product overview: TPS65053RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65053RGER can be used for catalog matching and distributor lookup.

Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R Product overview: TPS65053RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 6V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 6V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS65053RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - TPS65053RGER - 034468-TPS65053RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65053RGER
034468-TPS65053RGER
PMIC - PMIC - Power Management - Specialized - TPS65053RGER 034468-TPS65053RGER
Manufacturer: Texas Instruments Win Source Part Number: 034468-TPS65053RGER Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Family Name: TPS65053 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.5 V to 6 V Alternative Parts (Cross-Reference): TPS65053RGE; TPS65053RGETG4; TPS65053RGET; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 034468-TPS65053RGER
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Family Name: TPS65053
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.5 V to 6 V
Alternative Parts (Cross-Reference): TPS65053RGE; TPS65053RGETG4; TPS65053RGET;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - 296-24929-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24929-2-ND
Power Management - Specialized 296-24929-2-ND
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - 296-24929-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24929-6-ND
Power Management - Specialized 296-24929-6-ND
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - 296-24929-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-24929-1-ND
Power Management - Specialized 296-24929-1-ND
Mobile/OMAP™ PMIC 24-VQFN (4x4)

Mobile/OMAP™ PMIC 24-VQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - TPS65053RGER - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
TPS65053RGER
Power Management - Specialized TPS65053RGER
IC PWR MGT 5CH W/3 LDO 24VQFN

IC PWR MGT 5CH W/3 LDO 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 761-TPS65053RGER 034468-TPS65053RGER 296-24929-2-ND TPS65053RGER
Product Name 2.5V 6V VQFN Power Management IC PMIC - PMIC - Power Management - Specialized - TPS65053RGER Power Management - Specialized Power Management - Specialized
Package Type Other; VQFN EP Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data