500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1272933-TPS626751YFD
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 650mA
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Switching Frequency: 6MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 4.8V
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 650mA 6-XFBGA, DSBGA
Switching Voltage Regulators 500mA 6MHz High-Eff SD Cnvtr
IC REG BUCK 1.2V 650MA 6DSBGA
IC REG BUCK 1.2V 650MA 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS626751YFDR | 296-40846-2-ND | 1272933-TPS626751YFDR | TPS626751YFDR | TPS626751YFDR | TPS626751YFDR | TPS626751YFDR |
| Product Name | TPS626751 500-mA, 6-MHz High-Efficiency Step-Down Converter, Vout=1.2V | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS626751YFDR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts |