Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT TPS650860A0RSKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1112521-TPS650860A0R SKT Packaging: Reel - TR Applications: Controller, Multicore, CPU, FPGA, SOC’s Mounting: SMD (SMT) Voltage - Input: 4.5 V to 21 V Number of Outputs: 11 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1112521-TPS650860A0R SKT Packaging: Reel - TR Applications: Controller, Multicore, CPU, FPGA, SOC’s Mounting: SMD (SMT) Voltage - Input: 4.5 V to 21 V Number of Outputs: 11 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT - 1112521-TPS650860A0RSKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT
1112521-TPS650860A0RSKT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT 1112521-TPS650860A0RSKT
Manufacturer: Texas Instruments Win Source Part Number: 1112521-TPS650860A0R SKT Packaging: Reel - TR Applications: Controller, Multicore, CPU, FPGA, SOC’s Mounting: SMD (SMT) Voltage - Input: 4.5 V to 21 V Number of Outputs: 11 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112521-TPS650860A0RSKT
Packaging: Reel - TR
Applications: Controller, Multicore, CPU, FPGA, SOC’s
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 21 V
Number of Outputs: 11
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Power Management IC
750-TPS650860A0RSKT
VQFN Power Management IC 750-TPS650860A0RSKT
Configurable multi-rail PMIC for 2S & 3S Li-ion battery-operated devices or non battery operated 64-VQFN -40 to 85 Product overview: TPS650860A0RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650860A0RSKT can be used for catalog matching and distributor lookup.

Configurable multi-rail PMIC for 2S & 3S Li-ion battery-operated devices or non battery operated 64-VQFN -40 to 85 Product overview: TPS650860A0RSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650860A0RSKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650860A0RSKT
PMIC - Voltage Regulators - Special Purpose TPS650860A0RSKT
IC REG CTRLR FPGA 11OUT 64VQFN

IC REG CTRLR FPGA 11OUT 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1112521-TPS650860A0RSKT 750-TPS650860A0RSKT TPS650860A0RSKT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650860A0RSKT VQFN Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 64-VQFN (8x8) Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT5101QI102-TTR-ND - DigiKey
Specs
Regulator Category Switching
Package Type Other; 32-PowerVFQFN
View Details
2 suppliers
PMIC - Voltage Regulators - Special Purpose - A8603KLPTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Voltage Regulators - 1222923 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
Gate Drivers - AUIRS2301STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details