Texas Instruments PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR TPS650944A0RSKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807798-TPS650944A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller/Converter , Mobile PCs Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V Number of Outputs: 12 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807798-TPS650944A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller/Converter , Mobile PCs Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V Number of Outputs: 12 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR - 807798-TPS650944A0RSKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR
807798-TPS650944A0RSKR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR 807798-TPS650944A0RSKR
Manufacturer: Texas Instruments Win Source Part Number: 807798-TPS650944A0RS KR Packaging: Reel Mounting Style: SMD Applications: Controller/Converter , Mobile PCs Voltage - Output: Multiple Voltage - Input: 5.6V ~ 21V Number of Outputs: 12 Supplier Device Package: 64-VQFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 807798-TPS650944A0RSKR
Packaging: Reel
Mounting Style: SMD
Applications: Controller/Converter, Mobile PCs
Voltage - Output: Multiple
Voltage - Input: 5.6V ~ 21V
Number of Outputs: 12
Supplier Device Package: 64-VQFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
VQFN Power Management IC
750-TPS650944A0RSKR
VQFN Power Management IC 750-TPS650944A0RSKR
Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650944A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650944A0RSKR can be used for catalog matching and distributor lookup.

Programmable mid input voltage range Power Management IC (PMIC) for Apollo Lake processors 64-VQFN -40 to 85 Product overview: TPS650944A0RSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, VQFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS650944A0RSKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS650944A0RSKR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS650944A0RSKR
Special Purpose Regulators TPS650944A0RSKR
IC REG CTRLR/CONV 12OUT 64VQFN

IC REG CTRLR/CONV 12OUT 64VQFN

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS650944A0RSKR
PMIC - Voltage Regulators - Special Purpose TPS650944A0RSKR
IC REG CTRLR/CONV 12OUT 64VQFN

IC REG CTRLR/CONV 12OUT 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 807798-TPS650944A0RSKR 750-TPS650944A0RSKR TPS650944A0RSKR TPS650944A0RSKR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS650944A0RSKR VQFN Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad Other; 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data