Manufacturer: Texas Instruments
Win Source Part Number: 113157-TPS65105PWPR
Packaging: Reel - TR
Applications: Controller, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.8 V
Number of Outputs: 4
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LCD Driver IC, 2.7-5.8V In, 15V Out, 2.1MHz, 4 Ch, HTSSOP EP Product overview: TPS65105PWPR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.8V, 15V, 2.1MHz, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.8V, 15V, 2.1MHz, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS65105PWPR can be used for catalog matching and distributor lookup.
IC REG CTRLR TFT 4OUT 24HTSSOP
IC REG CTRLR TFT 4OUT 24HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 113157-TPS65105PWPR | 750-TPS65105PWPR | TPS65105PWPR | TPS65105PWPR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS65105PWPR | 5.8V 15V 2.1MHz HTSSOP Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | SSOP; Other; 24-HTSSOP | Other; HTSSOP EP | Other; 24-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage | 15 volts |