600-mA, 6-MHz, Vout 1.5V, 90% Efficiency Step-Down Converter 6-DSBGA -40 to 85
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 6-UFBGA, DSBGA
Switching Regulator, Voltage-mode, 0.6A, 6600kHz Switching Freq-Max, PBGA6
IC REG BUCK 1.5V 600MA 6DSBGA
IC REG BUCK 1.5V 600MA 6DSBGA
IC REG BUCK 1.5V 600MA 6DSBGA
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 6-UFBGA, DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62622YFFR | 296-24881-2-ND | TPS62622YFFR | TPS62622YFFR | TPS62622YFFR | TPS62622YFFR | TPS62622YFFR |
| Product Name | TPS62622 600-mA, 6-MHz, Vout 1.5V, 90% Efficiency Step-Down Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA | Other; 6-UFBGA, DSBGA | Other; DSBGA6 | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 to ? volts |